LexJet Corporation Photo Paper- 13in x 19 in S041143

Description
This heavyweight photo 194g/m² paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio. The Photo Paper A3+ is also ideal for proofing when color is not absolutely critical.
Description
This heavyweight photo 194g/m² paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio. The Photo Paper A3+ is also ideal for proofing when color is not absolutely critical.

Suppliers

Company
Product
Description
Supplier Links
Photo Paper- 13in x 19 in - S041143 - LexJet Corporation
Sarasota, FL, USA
Photo Paper- 13in x 19 in
S041143
Photo Paper- 13in x 19 in S041143
This heavyweight photo 194g/m² paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio. The Photo Paper A3+ is also ideal for proofing when color is not absolutely critical.

This heavyweight photo 194g/m² paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio. The Photo Paper A3+ is also ideal for proofing when color is not absolutely critical.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041143
Product Name Photo Paper- 13in x 19 in
Basis Weight 194 gsm (5.72 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Black and Silver Metallic Blend - Crinkle Paper - CPB10FF - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details