LexJet Corporation Canvas WallPro™ SUV- 54in x 150ft WPROC54150

Description
LexJet Canvas WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Canvas looks like a finely woven art canvas. It is ideal for reproducing artwork and photographs. It is a great choice for murals found in museums, restaurants, and hotels. It can even be used to create short term economical gallery wraps for indoor or outdoor décor art.  
Description
LexJet Canvas WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Canvas looks like a finely woven art canvas. It is ideal for reproducing artwork and photographs. It is a great choice for murals found in museums, restaurants, and hotels. It can even be used to create short term economical gallery wraps for indoor or outdoor décor art.  

Suppliers

Company
Product
Description
Supplier Links
Canvas WallPro™ SUV- 54in x 150ft - WPROC54150 - LexJet Corporation
Sarasota, FL, USA
Canvas WallPro™ SUV- 54in x 150ft
WPROC54150
Canvas WallPro™ SUV- 54in x 150ft WPROC54150
LexJet Canvas WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Canvas looks like a finely woven art canvas. It is ideal for reproducing artwork and photographs. It is a great choice for murals found in museums, restaurants, and hotels. It can even be used to create short term economical gallery wraps for indoor or outdoor décor art.  

LexJet Canvas WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Canvas looks like a finely woven art canvas. It is ideal for reproducing artwork and photographs. It is a great choice for murals found in museums, restaurants, and hotels. It can even be used to create short term economical gallery wraps for indoor or outdoor décor art.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WPROC54150
Product Name Canvas WallPro™ SUV- 54in x 150ft
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 8.5in x 11in - 10641438 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details