LexJet Corporation UltraBlockout Banner Pro (15 oz) 126in x 164ft UBOP1532050

Description
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.
Description
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Suppliers

Company
Product
Description
Supplier Links
UltraBlockout Banner Pro (15 oz) 126in x 164ft - UBOP1532050 - LexJet Corporation
Sarasota, FL, USA
UltraBlockout Banner Pro (15 oz) 126in x 164ft
UBOP1532050
UltraBlockout Banner Pro (15 oz) 126in x 164ft UBOP1532050
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UBOP1532050
Product Name UltraBlockout Banner Pro (15 oz) 126in x 164ft
Basis Weight 508 gsm (15 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details