LexJet Corporation Strip Mesh Plus (8 oz)- 126in x 164ft SMP320050

Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.
Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Suppliers

Company
Product
Description
Supplier Links
Strip Mesh Plus (8 oz)- 126in x 164ft - SMP320050 - LexJet Corporation
Sarasota, FL, USA
Strip Mesh Plus (8 oz)- 126in x 164ft
SMP320050
Strip Mesh Plus (8 oz)- 126in x 164ft SMP320050
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing.

Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through.

Please contact a LexJet representative for 72" and wider material.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SMP320050
Product Name Strip Mesh Plus (8 oz)- 126in x 164ft
Basis Weight 271 gsm (8 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Pink - Crinkle Paper - CP10T - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details