LexJet Corporation Artist Matte Canvas- 36in x 50ft Q8705A

Description
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.
Description
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

Suppliers

Company
Product
Description
Supplier Links
Artist Matte Canvas- 36in x 50ft - Q8705A - LexJet Corporation
Sarasota, FL, USA
Artist Matte Canvas- 36in x 50ft
Q8705A
Artist Matte Canvas- 36in x 50ft Q8705A
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8705A
Product Name Artist Matte Canvas- 36in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9381 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 75 gsm (2.21 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details