LexJet Corporation Simple Low Tack Clear Vinyl- 54in x 150ft SLTC54150

Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Low Tack Clear Vinyl- 54in x 150ft - SLTC54150 - LexJet Corporation
Sarasota, FL, USA
Simple Low Tack Clear Vinyl- 54in x 150ft
SLTC54150
Simple Low Tack Clear Vinyl- 54in x 150ft SLTC54150
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SLTC54150
Product Name Simple Low Tack Clear Vinyl- 54in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Durable Banner 60in x 100ft - 0834V780 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details