LexJet Corporation Sunset Etching Greeting Card Kits- 7.375in x 11n SECLGKIT

Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 
Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Suppliers

Company
Product
Description
Supplier Links
Sunset Etching Greeting Card Kits- 7.375in x 11n - SECLGKIT - LexJet Corporation
Sarasota, FL, USA
Sunset Etching Greeting Card Kits- 7.375in x 11n
SECLGKIT
Sunset Etching Greeting Card Kits- 7.375in x 11n SECLGKIT
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio.

The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SECLGKIT
Product Name Sunset Etching Greeting Card Kits- 7.375in x 11n
Basis Weight 220 gsm (6.49 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9221-2 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details