LexJet Corporation Simple Low Tack White Vinyl- 54in x 150ft SLTW54150

Description
LexJet's Simple Low Tack White Vinyl is a 3.4-mil flexible, matte white vinyl designed for window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a low-tack, removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack White Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Low Tack White Vinyl is a 3.4-mil flexible, matte white vinyl designed for window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a low-tack, removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack White Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Low Tack White Vinyl- 54in x 150ft - SLTW54150 - LexJet Corporation
Sarasota, FL, USA
Simple Low Tack White Vinyl- 54in x 150ft
SLTW54150
Simple Low Tack White Vinyl- 54in x 150ft SLTW54150
LexJet's Simple Low Tack White Vinyl is a 3.4-mil flexible, matte white vinyl designed for window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a low-tack, removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack White Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Low Tack White Vinyl is a 3.4-mil flexible, matte white vinyl designed for window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a low-tack, removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack White Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SLTW54150
Product Name Simple Low Tack White Vinyl- 54in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® XL - 9102 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 105 gsm (3.1 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details