LexJet Corporation GS Canvas Gloss- 36in x 75ft S045104

Description
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.
Description
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

Suppliers

Company
Product
Description
Supplier Links
GS Canvas Gloss- 36in x 75ft - S045104 - LexJet Corporation
Sarasota, FL, USA
GS Canvas Gloss- 36in x 75ft
S045104
GS Canvas Gloss- 36in x 75ft S045104
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045104
Product Name GS Canvas Gloss- 36in x 75ft
Basis Weight 414 gsm (12.21 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
Back Print Backlit Film- 42in x 66ft - 0850V079 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 42 inch (1067 mm)
Length 22 yd (20.12 m)
View Details