LexJet Corporation CrystalClear Film- 17 in x 100 ft S045151

Description
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.
Description
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

Suppliers

Company
Product
Description
Supplier Links
CrystalClear Film- 17 in x 100 ft - S045151 - LexJet Corporation
Sarasota, FL, USA
CrystalClear Film- 17 in x 100 ft
S045151
CrystalClear Film- 17 in x 100 ft S045151
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045151
Product Name CrystalClear Film- 17 in x 100 ft
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9100-E - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 90 gsm (2.65 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details