LexJet Corporation Simple Adhesive Vinyl SUV - Gloss (5 Mil)- 54in x 150ft SAV554G

Description
LexJet's Simple Adhesive Solvent and UV-curable Gloss Vinyl is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It is suitable for so many popular applications that you don’t need to maintain a costly inventory of different products for various job requirements. The 5-mil thickness of this multi-purpose vinyl makes it easy to handle during printing and installation, and its permanent adhesive works with all standard sign substrates. It produces photographic image quality on graphics that will last three to five years outdoors. The glossy finish of this vinyl produces graphics with more vibrant colors and sharper details. LexJet’s Simple Adhesive Vinyl SUV works well on a wide range of printers that use solvent, low-solvent, and UV-curable inks.
Description
LexJet's Simple Adhesive Solvent and UV-curable Gloss Vinyl is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It is suitable for so many popular applications that you don’t need to maintain a costly inventory of different products for various job requirements. The 5-mil thickness of this multi-purpose vinyl makes it easy to handle during printing and installation, and its permanent adhesive works with all standard sign substrates. It produces photographic image quality on graphics that will last three to five years outdoors. The glossy finish of this vinyl produces graphics with more vibrant colors and sharper details. LexJet’s Simple Adhesive Vinyl SUV works well on a wide range of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Adhesive Vinyl SUV - Gloss (5 Mil)- 54in x 150ft - SAV554G - LexJet Corporation
Sarasota, FL, USA
Simple Adhesive Vinyl SUV - Gloss (5 Mil)- 54in x 150ft
SAV554G
Simple Adhesive Vinyl SUV - Gloss (5 Mil)- 54in x 150ft SAV554G
LexJet's Simple Adhesive Solvent and UV-curable Gloss Vinyl is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It is suitable for so many popular applications that you don’t need to maintain a costly inventory of different products for various job requirements. The 5-mil thickness of this multi-purpose vinyl makes it easy to handle during printing and installation, and its permanent adhesive works with all standard sign substrates. It produces photographic image quality on graphics that will last three to five years outdoors. The glossy finish of this vinyl produces graphics with more vibrant colors and sharper details. LexJet’s Simple Adhesive Vinyl SUV works well on a wide range of printers that use solvent, low-solvent, and UV-curable inks.

LexJet's Simple Adhesive Solvent and UV-curable Gloss Vinyl is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It is suitable for so many popular applications that you don’t need to maintain a costly inventory of different products for various job requirements.

The 5-mil thickness of this multi-purpose vinyl makes it easy to handle during printing and installation, and its permanent adhesive works with all standard sign substrates. It produces photographic image quality on graphics that will last three to five years outdoors.

The glossy finish of this vinyl produces graphics with more vibrant colors and sharper details.

LexJet’s Simple Adhesive Vinyl SUV works well on a wide range of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SAV554G
Product Name Simple Adhesive Vinyl SUV - Gloss (5 Mil)- 54in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details