LexJet Corporation Satin Light Block Polyester (15 Mil)- 35.5in x 100ft SL1535

Description
LexJet Satin Light Block Polyester (15 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The 15-mil version of this product is an excellent choice for a one-step magnetic trade show solution. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.
Description
LexJet Satin Light Block Polyester (15 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The 15-mil version of this product is an excellent choice for a one-step magnetic trade show solution. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.

Suppliers

Company
Product
Description
Supplier Links
Satin Light Block Polyester (15 Mil)- 35.5in x 100ft - SL1535 - LexJet Corporation
Sarasota, FL, USA
Satin Light Block Polyester (15 Mil)- 35.5in x 100ft
SL1535
Satin Light Block Polyester (15 Mil)- 35.5in x 100ft SL1535
LexJet Satin Light Block Polyester (15 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The 15-mil version of this product is an excellent choice for a one-step magnetic trade show solution. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.

LexJet Satin Light Block Polyester (15 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The 15-mil version of this product is an excellent choice for a one-step magnetic trade show solution.

The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SL1535
Product Name Satin Light Block Polyester (15 Mil)- 35.5in x 100ft
Basis Weight 540 gsm (15.93 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Coreless Two-Ply Standard Roll (36/case) - KCC 04007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
TOUGHcoat Blockout Scrim Banner 42in x 50ft - BB4250 - LexJet Corporation
Specs
Basis Weight 500 gsm (14.75 osy)
Thickness 16 mil (406 µm)
Width 42 inch (1067 mm)
View Details