LexJet Corporation UV Curable Light Block Polyester (8 Mil) UVP836

Description
LexJet UV-Curable Light Block Polyester (8 Mil) is a lightweight, tear-resistant white polyester film that can be used with UV-curable inks to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. The 8-mil LexJet UV-Curable Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is resistant to water and scratches, so no lamination is required. Just print, trim, and ship.  
Description
LexJet UV-Curable Light Block Polyester (8 Mil) is a lightweight, tear-resistant white polyester film that can be used with UV-curable inks to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. The 8-mil LexJet UV-Curable Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is resistant to water and scratches, so no lamination is required. Just print, trim, and ship.  

Suppliers

Company
Product
Description
Supplier Links
UV Curable Light Block Polyester (8 Mil) - UVP836 - LexJet Corporation
Sarasota, FL, USA
UV Curable Light Block Polyester (8 Mil)
UVP836
UV Curable Light Block Polyester (8 Mil) UVP836
LexJet UV-Curable Light Block Polyester (8 Mil) is a lightweight, tear-resistant white polyester film that can be used with UV-curable inks to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. The 8-mil LexJet UV-Curable Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is resistant to water and scratches, so no lamination is required. Just print, trim, and ship.  

LexJet UV-Curable Light Block Polyester (8 Mil) is a lightweight, tear-resistant white polyester film that can be used with UV-curable inks to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands.

The matte-finished coating on is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. The 8-mil LexJet UV-Curable Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is resistant to water and scratches, so no lamination is required. Just print, trim, and ship.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UVP836
Product Name UV Curable Light Block Polyester (8 Mil)
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9192 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details