LexJet Corporation Exhibition Canvas Matte- 44in x 40ft S045259

Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a matte non-reflective surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.
Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a matte non-reflective surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Suppliers

Company
Product
Description
Supplier Links
Exhibition Canvas Matte- 44in x 40ft - S045259 - LexJet Corporation
Sarasota, FL, USA
Exhibition Canvas Matte- 44in x 40ft
S045259
Exhibition Canvas Matte- 44in x 40ft S045259
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a matte non-reflective surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a matte non-reflective surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045259
Product Name Exhibition Canvas Matte- 44in x 40ft
Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
NOMEX® 992 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 308 g - 13in x 19in - 10641436 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details