LexJet Corporation Matte Paper - Heavyweight- 8in x 10in S041467

Description
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.
Description
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Suppliers

Company
Product
Description
Supplier Links
Matte Paper - Heavyweight- 8in x 10in - S041467 - LexJet Corporation
Sarasota, FL, USA
Matte Paper - Heavyweight- 8in x 10in
S041467
Matte Paper - Heavyweight- 8in x 10in S041467
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041467
Product Name Matte Paper - Heavyweight- 8in x 10in
Basis Weight 167 gsm (4.93 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
Bamboo 290 g - 17in x 22in - 10641407 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details