LexJet Corporation Cold Press Natural- 8.5in x 11in S042297

Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.
Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Suppliers

Company
Product
Description
Supplier Links
Cold Press Natural- 8.5in x 11in - S042297 - LexJet Corporation
Sarasota, FL, USA
Cold Press Natural- 8.5in x 11in
S042297
Cold Press Natural- 8.5in x 11in S042297
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042297
Product Name Cold Press Natural- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Red - Crinkle Paper - CP10E - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details