LexJet Corporation Cold Press Bright White- 24in x 50ft S042314

Description
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.
Description
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

Suppliers

Company
Product
Description
Supplier Links
Cold Press Bright White- 24in x 50ft - S042314 - LexJet Corporation
Sarasota, FL, USA
Cold Press Bright White- 24in x 50ft
S042314
Cold Press Bright White- 24in x 50ft S042314
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042314
Product Name Cold Press Bright White- 24in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Coreless JRT Jr. Bathroom Tissue (12/case) - KCC 07007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Fiesta Blend - Crinkle Paper - CPB10BB - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details