LexJet Corporation FaceMount Perforated Window Grip- 54in x 41ft PWG5441

Description
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers
Description
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers

Suppliers

Company
Product
Description
Supplier Links
FaceMount Perforated Window Grip- 54in x 41ft - PWG5441 - LexJet Corporation
Sarasota, FL, USA
FaceMount Perforated Window Grip- 54in x 41ft
PWG5441
FaceMount Perforated Window Grip- 54in x 41ft PWG5441
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers

LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers.

  • Print to the ink-receptive window grip adhesive for application to the inside of windows
  • Polyester release liner prevents tunneling for easy application
  • Re-positionable and removable with little to no residue
  • Designed for solvent and low-solvent printers
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PWG5441
Product Name FaceMount Perforated Window Grip- 54in x 41ft
Thickness 7.3 mil (185 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 44in x 39ft - 10643195DS - LexJet Corporation
Specs
Basis Weight 315 gsm (9.29 osy)
Thickness 15.35 mil (390 µm)
Width 44 inch (1118 mm)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details