LexJet Corporation Universal Heavyweight Coated Paper / 32#- 60in x 100ft Q1416A

Description
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times
Description
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times

Suppliers

Company
Product
Description
Supplier Links
Universal Heavyweight Coated Paper / 32#- 60in x 100ft - Q1416A - LexJet Corporation
Sarasota, FL, USA
Universal Heavyweight Coated Paper / 32#- 60in x 100ft
Q1416A
Universal Heavyweight Coated Paper / 32#- 60in x 100ft Q1416A
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times

HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan.

Features
  • Full color graphics for a variety of applications
  • Usable across various universal printer platforms
  • It offers high quality images at a low cost with no glare and fast drying times
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1416A
Product Name Universal Heavyweight Coated Paper / 32#- 60in x 100ft
Basis Weight 120 gsm (3.54 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 60in x 100ft - 222741-00 - LexJet Corporation
Specs
Basis Weight 190 gsm (5.6 osy)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details