LexJet Corporation Sunset Etching Greeting Cards- 7.375in x 11in SECLG1000

Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 
Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Suppliers

Company
Product
Description
Supplier Links
Sunset Etching Greeting Cards- 7.375in x 11in - SECLG1000 - LexJet Corporation
Sarasota, FL, USA
Sunset Etching Greeting Cards- 7.375in x 11in
SECLG1000
Sunset Etching Greeting Cards- 7.375in x 11in SECLG1000
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio.

The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SECLG1000
Product Name Sunset Etching Greeting Cards- 7.375in x 11in
Basis Weight 220 gsm (6.49 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Production Self Adhesive Satin Poly Poster Plus (6 Mil)- 36in x 100ft - 223213-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details