LexJet Corporation Polypropylene- 36in x 75ft Q1903A

Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics
Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

Suppliers

Company
Product
Description
Supplier Links
Polypropylene- 36in x 75ft - Q1903A - LexJet Corporation
Sarasota, FL, USA
Polypropylene- 36in x 75ft
Q1903A
Polypropylene- 36in x 75ft Q1903A
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer.

Features
  • Compatible with both water-based pigmented and dye-based inks
  • Fast drying time
  • Water-resistant with pigmented inks
  • Excellent handling characteristics
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1903A
Product Name Polypropylene- 36in x 75ft
Basis Weight 130 gsm (3.83 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details