LexJet Corporation PSA Fabric - Aqueous 60in x 100ft PT60100

Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:
Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Suppliers

Company
Product
Description
Supplier Links
PSA Fabric - Aqueous 60in x 100ft - PT60100 - LexJet Corporation
Sarasota, FL, USA
PSA Fabric - Aqueous 60in x 100ft
PT60100
PSA Fabric - Aqueous 60in x 100ft PT60100
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.

 View the video below to see Photo Tex in action:

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PT60100
Product Name PSA Fabric - Aqueous 60in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Back Print Backlit Film- 36in x 66ft - 0850V078 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 36 inch (914 mm)
Length 22 yd (20.12 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details