LexJet Corporation 15 oz. Suede- 75in x 75ft SUEDE157575

Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.
Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
15 oz. Suede- 75in x 75ft - SUEDE157575 - LexJet Corporation
Sarasota, FL, USA
15 oz. Suede- 75in x 75ft
SUEDE157575
15 oz. Suede- 75in x 75ft SUEDE157575
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail.

The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal.

dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals.

It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SUEDE157575
Product Name 15 oz. Suede- 75in x 75ft
Width 75 inch (1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Photo Rag 188 g- 24in x 39ft - 10640250 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 188 gsm (5.55 osy)
Thickness 11.81 mil (300 µm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details