LexJet Corporation SuperSmooth Blockout- 86in x 98ft SSBO22030

Description
SuperSmooth™ Blockout is a 15 oz. smooth, scrimless, blockout banner material best suited for double sided signs and banners, compatible with UV, solvent or screen-printing. Engineered primarily for indoor use, SuperSmooth Blockout may be used outdoors for very short durations. With its low curl formula lay-flat appearance, SuperSmooth Blockout is ideal for pop-up or scrolling banner stands, tradeshow and events graphics, POP and any hanging banner or sign.
Description
SuperSmooth™ Blockout is a 15 oz. smooth, scrimless, blockout banner material best suited for double sided signs and banners, compatible with UV, solvent or screen-printing. Engineered primarily for indoor use, SuperSmooth Blockout may be used outdoors for very short durations. With its low curl formula lay-flat appearance, SuperSmooth Blockout is ideal for pop-up or scrolling banner stands, tradeshow and events graphics, POP and any hanging banner or sign.

Suppliers

Company
Product
Description
Supplier Links
SuperSmooth Blockout- 86in x 98ft - SSBO22030 - LexJet Corporation
Sarasota, FL, USA
SuperSmooth Blockout- 86in x 98ft
SSBO22030
SuperSmooth Blockout- 86in x 98ft SSBO22030
SuperSmooth™ Blockout is a 15 oz. smooth, scrimless, blockout banner material best suited for double sided signs and banners, compatible with UV, solvent or screen-printing. Engineered primarily for indoor use, SuperSmooth Blockout may be used outdoors for very short durations. With its low curl formula lay-flat appearance, SuperSmooth Blockout is ideal for pop-up or scrolling banner stands, tradeshow and events graphics, POP and any hanging banner or sign.

SuperSmooth™ Blockout is a 15 oz. smooth, scrimless, blockout banner material best suited for double sided signs and banners, compatible with UV, solvent or screen-printing. Engineered primarily for indoor use, SuperSmooth Blockout may be used outdoors for very short durations. With its low curl formula lay-flat appearance, SuperSmooth Blockout is ideal for pop-up or scrolling banner stands, tradeshow and events graphics, POP and any hanging banner or sign.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SSBO22030
Product Name SuperSmooth Blockout- 86in x 98ft
Basis Weight 508 gsm (15 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Angel Soft ps® Premium Bath Tissue (4 x 4.05) - GPC 198-80/01 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
TruColor Backlit FR- 60in x 164ft - 3P-48760 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 54.67 yd (49.99 m)
View Details