LexJet Corporation Satin Canvas- 36in x 49ft Q8838AE

Description
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.
Description
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Canvas- 36in x 49ft - Q8838AE - LexJet Corporation
Sarasota, FL, USA
Satin Canvas- 36in x 49ft
Q8838AE
Satin Canvas- 36in x 49ft Q8838AE
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8838AE
Product Name Satin Canvas- 36in x 49ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9107-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details