LexJet Corporation UltraSmooth Fine Art Paper- 60in x 50ft S042141

Description
Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mold-made product features an ultra smooth finish on two sides (sheets) that is optimized for Epson Photographic Dye, Epson UltraChrome, and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin, and chlorine free, it is also pH buffered with calcium carbonate for a true archival sheet.
Description
Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mold-made product features an ultra smooth finish on two sides (sheets) that is optimized for Epson Photographic Dye, Epson UltraChrome, and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin, and chlorine free, it is also pH buffered with calcium carbonate for a true archival sheet.

Suppliers

Company
Product
Description
Supplier Links
UltraSmooth Fine Art Paper- 60in x 50ft - S042141 - LexJet Corporation
Sarasota, FL, USA
UltraSmooth Fine Art Paper- 60in x 50ft
S042141
UltraSmooth Fine Art Paper- 60in x 50ft S042141
Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mold-made product features an ultra smooth finish on two sides (sheets) that is optimized for Epson Photographic Dye, Epson UltraChrome, and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin, and chlorine free, it is also pH buffered with calcium carbonate for a true archival sheet.

Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mold-made product features an ultra smooth finish on two sides (sheets) that is optimized for Epson Photographic Dye, Epson UltraChrome, and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin, and chlorine free, it is also pH buffered with calcium carbonate for a true archival sheet.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042141
Product Name UltraSmooth Fine Art Paper- 60in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Charmin® Premium Bathroom Tissue (4.3 x 4.4) - PGC 23998 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Width 20 inch (508 mm)
Length 0.8333 yd (0.7620 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details