LexJet Corporation Premium Luster Photo Paper (260)- 17in x 22in S042084

Description
Premium Luster Photo Paper delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel, and keeps the paper cockle-free.
Description
Premium Luster Photo Paper delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel, and keeps the paper cockle-free.

Suppliers

Company
Product
Description
Supplier Links
Premium Luster Photo Paper (260)- 17in x 22in - S042084 - LexJet Corporation
Sarasota, FL, USA
Premium Luster Photo Paper (260)- 17in x 22in
S042084
Premium Luster Photo Paper (260)- 17in x 22in S042084
Premium Luster Photo Paper delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel, and keeps the paper cockle-free.

Premium Luster Photo Paper delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel, and keeps the paper cockle-free.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042084
Product Name Premium Luster Photo Paper (260)- 17in x 22in
Basis Weight 240 gsm (7.08 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® 410 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
William Turner 190 g - 11in x 17in - 10641471 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details