LexJet Corporation Satin Canvas- 60in x 49ft Q8833AE

Description
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.
Description
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Canvas- 60in x 49ft - Q8833AE - LexJet Corporation
Sarasota, FL, USA
Satin Canvas- 60in x 49ft
Q8833AE
Satin Canvas- 60in x 49ft Q8833AE
HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic quality of an artist’s original work is important—to banners and window displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8833AE
Product Name Satin Canvas- 60in x 49ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
FineArt Baryta 325g - 44in x 39ft - 10643473 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 325 gsm (9.59 osy)
Thickness 16.14 mil (410 µm)
View Details