LexJet Corporation Universal Heavyweight Coated Paper / 32#- 36in x 100ft Q1413A

Description
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times
Description
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times

Suppliers

Company
Product
Description
Supplier Links
Universal Heavyweight Coated Paper / 32#- 36in x 100ft - Q1413A - LexJet Corporation
Sarasota, FL, USA
Universal Heavyweight Coated Paper / 32#- 36in x 100ft
Q1413A
Universal Heavyweight Coated Paper / 32#- 36in x 100ft Q1413A
HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan. Features Full color graphics for a variety of applications Usable across various universal printer platforms It offers high quality images at a low cost with no glare and fast drying times

HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high quality images at a low cost with no glare and fast drying time. It's compatible with HP Designjet 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, Encad NovaJet 700, Encad NovaJet 600, EPSON 9000/7000, and ColorSpan.

Features
  • Full color graphics for a variety of applications
  • Usable across various universal printer platforms
  • It offers high quality images at a low cost with no glare and fast drying times
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1413A
Product Name Universal Heavyweight Coated Paper / 32#- 36in x 100ft
Basis Weight 120 gsm (3.54 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9700 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details