LexJet Corporation Photo Paper- 11in x 17 in S041156

Description
Epson Photo Paper is a heavier weight, bright white glossy photo paper of Photo lab quality specially designed for your Epson ink jet printer. This paper is ideal for presentation materials, reports, newsletters, color reproductions.
Description
Epson Photo Paper is a heavier weight, bright white glossy photo paper of Photo lab quality specially designed for your Epson ink jet printer. This paper is ideal for presentation materials, reports, newsletters, color reproductions.

Suppliers

Company
Product
Description
Supplier Links
Photo Paper- 11in x 17 in - S041156 - LexJet Corporation
Sarasota, FL, USA
Photo Paper- 11in x 17 in
S041156
Photo Paper- 11in x 17 in S041156
Epson Photo Paper is a heavier weight, bright white glossy photo paper of Photo lab quality specially designed for your Epson ink jet printer. This paper is ideal for presentation materials, reports, newsletters, color reproductions.

Epson Photo Paper is a heavier weight, bright white glossy photo paper of Photo lab quality specially designed for your Epson ink jet printer. This paper is ideal for presentation materials, reports, newsletters, color reproductions.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041156
Product Name Photo Paper- 11in x 17 in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® XL - 9107-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
36
Specs
Paper and Paperboard Newsprint
View Details