LexJet Corporation JetFlex FL Matte (13oz)- 72in x 164ft PPMFL18350

Description
JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable, JetFlex FL prints vibrantly and consistently and is tear and fade resistant.
Description
JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable, JetFlex FL prints vibrantly and consistently and is tear and fade resistant.

Suppliers

Company
Product
Description
Supplier Links
JetFlex FL Matte (13oz)- 72in x 164ft - PPMFL18350 - LexJet Corporation
Sarasota, FL, USA
JetFlex FL Matte (13oz)- 72in x 164ft
PPMFL18350
JetFlex FL Matte (13oz)- 72in x 164ft PPMFL18350
JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable, JetFlex FL prints vibrantly and consistently and is tear and fade resistant.

JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable, JetFlex FL prints vibrantly and consistently and is tear and fade resistant.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PPMFL18350
Product Name JetFlex FL Matte (13oz)- 72in x 164ft
Basis Weight 441 gsm (13 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details