LexJet Corporation Exhibition Fiber Paper- 24in x 50ft S045189

Description
Exhibition Fiber Paper is a breakthrough paper, designed exclusively for use with Epson’s UltraChrome K3 ink and was developed in collaboration with many of the industry’s leading professional photographers to ensure it meets their most discerning requirements. Many who have contributed to the development of Exhibition Fiber Paper have commented that it not only reminds them of revered silver halide papers, but also offers greater creative control due to extraordinary D-Max and tonal transition in B&W and the ability to print extraordinary color with the same paper, something that was not possible to do with traditional fiber based papers.
Description
Exhibition Fiber Paper is a breakthrough paper, designed exclusively for use with Epson’s UltraChrome K3 ink and was developed in collaboration with many of the industry’s leading professional photographers to ensure it meets their most discerning requirements. Many who have contributed to the development of Exhibition Fiber Paper have commented that it not only reminds them of revered silver halide papers, but also offers greater creative control due to extraordinary D-Max and tonal transition in B&W and the ability to print extraordinary color with the same paper, something that was not possible to do with traditional fiber based papers.

Suppliers

Company
Product
Description
Supplier Links
Exhibition Fiber Paper- 24in x 50ft - S045189 - LexJet Corporation
Sarasota, FL, USA
Exhibition Fiber Paper- 24in x 50ft
S045189
Exhibition Fiber Paper- 24in x 50ft S045189
Exhibition Fiber Paper is a breakthrough paper, designed exclusively for use with Epson’s UltraChrome K3 ink and was developed in collaboration with many of the industry’s leading professional photographers to ensure it meets their most discerning requirements. Many who have contributed to the development of Exhibition Fiber Paper have commented that it not only reminds them of revered silver halide papers, but also offers greater creative control due to extraordinary D-Max and tonal transition in B&W and the ability to print extraordinary color with the same paper, something that was not possible to do with traditional fiber based papers.

Exhibition Fiber Paper is a breakthrough paper, designed exclusively for use with Epson’s UltraChrome K3 ink and was developed in collaboration with many of the industry’s leading professional photographers to ensure it meets their most discerning requirements. Many who have contributed to the development of Exhibition Fiber Paper have commented that it not only reminds them of revered silver halide papers, but also offers greater creative control due to extraordinary D-Max and tonal transition in B&W and the ability to print extraordinary color with the same paper, something that was not possible to do with traditional fiber based papers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045189
Product Name Exhibition Fiber Paper- 24in x 50ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details