LexJet Corporation Cold Press Natural- 24in x 50ft S042304

Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.
Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Suppliers

Company
Product
Description
Supplier Links
Cold Press Natural- 24in x 50ft - S042304 - LexJet Corporation
Sarasota, FL, USA
Cold Press Natural- 24in x 50ft
S042304
Cold Press Natural- 24in x 50ft S042304
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042304
Product Name Cold Press Natural- 24in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9221 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details