LexJet Corporation UltraCanvas Backlit U280- 98in x 164ft UCBL250050

Description
UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology which produces flawless and high quality images when illuminated from the back. UltraCanvas Backlit also has an antistatic coating and a less than 1% shrinkage rate when printed and applied. It is primarily for the use with UV or dye-sub printers.
Description
UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology which produces flawless and high quality images when illuminated from the back. UltraCanvas Backlit also has an antistatic coating and a less than 1% shrinkage rate when printed and applied. It is primarily for the use with UV or dye-sub printers.

Suppliers

Company
Product
Description
Supplier Links
UltraCanvas Backlit U280- 98in x 164ft - UCBL250050 - LexJet Corporation
Sarasota, FL, USA
UltraCanvas Backlit U280- 98in x 164ft
UCBL250050
UltraCanvas Backlit U280- 98in x 164ft UCBL250050
UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology which produces flawless and high quality images when illuminated from the back. UltraCanvas Backlit also has an antistatic coating and a less than 1% shrinkage rate when printed and applied. It is primarily for the use with UV or dye-sub printers.

UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology which produces flawless and high quality images when illuminated from the back. UltraCanvas Backlit also has an antistatic coating and a less than 1% shrinkage rate when printed and applied. It is primarily for the use with UV or dye-sub printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UCBL250050
Product Name UltraCanvas Backlit U280- 98in x 164ft
Basis Weight 271 gsm (8 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Standard Roll Bath Tissue - KCC 05102 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details