LexJet Corporation GS Canvas Gloss- 54in x 75ft S045105

Description
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.
Description
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

Suppliers

Company
Product
Description
Supplier Links
GS Canvas Gloss- 54in x 75ft - S045105 - LexJet Corporation
Sarasota, FL, USA
GS Canvas Gloss- 54in x 75ft
S045105
GS Canvas Gloss- 54in x 75ft S045105
EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production environment. GS Canvas Gloss is a stretchable, polyester/cotton blend canvas designed for high quality solvent inkjet printers. This canvas provides a consistent and smooth glossy printing surface that allows for incredibly wide color gamut and deep rich blacks, while still offering the traditional look and feel of artist canvas. GS Canvas Gloss offers the highest image quality even at the production speeds required for high volume output. Like all of Epson’s innovative media, this canvas is engineered to give the highest resolution and saturation possible. As always, Epson supplies guarantee Epson quality.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045105
Product Name GS Canvas Gloss- 54in x 75ft
Basis Weight 414 gsm (12.21 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9254 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 63 gsm (1.86 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details