LexJet Corporation Polypropylene- 42in x 75ft Q1904A

Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics
Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

Suppliers

Company
Product
Description
Supplier Links
Polypropylene- 42in x 75ft - Q1904A - LexJet Corporation
Sarasota, FL, USA
Polypropylene- 42in x 75ft
Q1904A
Polypropylene- 42in x 75ft Q1904A
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer.

Features
  • Compatible with both water-based pigmented and dye-based inks
  • Fast drying time
  • Water-resistant with pigmented inks
  • Excellent handling characteristics
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1904A
Product Name Polypropylene- 42in x 75ft
Basis Weight 130 gsm (3.83 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Baryta FB 350 g - 8.5in x 11in - 10641478 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details