LexJet Corporation Enhanced Matte Paper- 11.7in x 16.5in S041343

Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.
Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Suppliers

Company
Product
Description
Supplier Links
Enhanced Matte Paper- 11.7in x 16.5in - S041343 - LexJet Corporation
Sarasota, FL, USA
Enhanced Matte Paper- 11.7in x 16.5in
S041343
Enhanced Matte Paper- 11.7in x 16.5in S041343
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041343
Product Name Enhanced Matte Paper- 11.7in x 16.5in
Basis Weight 192 gsm (5.66 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Yellow - Crinkle Paper - CP10L - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details