LexJet Corporation Matte Paper - Heavyweight- 11in x 14in S041468

Description
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.
Description
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Suppliers

Company
Product
Description
Supplier Links
Matte Paper - Heavyweight- 11in x 14in - S041468 - LexJet Corporation
Sarasota, FL, USA
Matte Paper - Heavyweight- 11in x 14in
S041468
Matte Paper - Heavyweight- 11in x 14in S041468
Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson printer. They'll work with your printer to deliver exceptional print quality and reliable performance. Epson offers Heavyweight Matte Paper.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041468
Product Name Matte Paper - Heavyweight- 11in x 14in
Basis Weight 167 gsm (4.93 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Coreless Two-Ply Standard Roll (36/case) - KCC 04007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Torchon 285 g - 17in x 39ft - 10643114 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 285 gsm (8.41 osy)
Thickness 19.69 mil (500 µm)
View Details