LexJet Corporation Satin Light Block Polyester (9 Mil)- 50in x 100ft SL950

Description
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.
Description
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Light Block Polyester (9 Mil)- 50in x 100ft - SL950 - LexJet Corporation
Sarasota, FL, USA
Satin Light Block Polyester (9 Mil)- 50in x 100ft
SL950
Satin Light Block Polyester (9 Mil)- 50in x 100ft SL950
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality.

The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. 

Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SL950
Product Name Satin Light Block Polyester (9 Mil)- 50in x 100ft
Basis Weight 305 gsm (9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

JRT Bathroom Tissue (9.125-in.) - BWK 6100 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
8 Mil Production Gloss Photo Paper- 50in x 100ft - 8PGP50 - LexJet Corporation
Specs
Basis Weight 190 gsm (5.6 osy)
Thickness 8 mil (203 µm)
Width 50 inch (1270 mm)
View Details