LexJet Corporation Sunset Fibre Rag 335g- 8.5in x 11in SFR8511

Description
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks
Description
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Rag 335g- 8.5in x 11in - SFR8511 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Rag 335g- 8.5in x 11in
SFR8511
Sunset Fibre Rag 335g- 8.5in x 11in SFR8511
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks

Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today.

Features
 
  • Digital fibre prints
  • Fine photographic reproduction
  • 100% cotton rag
  • Universally compatible with all dye and pigmented inks
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFR8511
Product Name Sunset Fibre Rag 335g- 8.5in x 11in
Basis Weight 335 gsm (9.88 osy)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Extreme AquaVinyl w/ PSA- 50in x 60ft - AQPSRM5060 - LexJet Corporation
Specs
Thickness 13 mil (330 µm)
Width 50 inch (1270 mm)
Length 20 yd (18.29 m)
View Details