LexJet Corporation PSA Fabric - Solvent 54in x 100ft PT54100S

Description
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:
Description
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:

Suppliers

Company
Product
Description
Supplier Links
PSA Fabric - Solvent 54in x 100ft - PT54100S - LexJet Corporation
Sarasota, FL, USA
PSA Fabric - Solvent 54in x 100ft
PT54100S
PSA Fabric - Solvent 54in x 100ft PT54100S
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:

 

Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers.

View the video below to see Photo Tex in action:

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PT54100S
Product Name PSA Fabric - Solvent 54in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details