LexJet Corporation Simple CarpetAd- 54in x 150ft SCA54150

Description
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple CarpetAd- 54in x 150ft - SCA54150 - LexJet Corporation
Sarasota, FL, USA
Simple CarpetAd- 54in x 150ft
SCA54150
Simple CarpetAd- 54in x 150ft SCA54150
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SCA54150
Product Name Simple CarpetAd- 54in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 310 g - 8.5in x 11in - 10641474 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details