LexJet Corporation Proofing Paper White Semi-Matte- 44in x 100ft S042006

Description
Designed with 10 mil naturally bright white base, Epson Proofing Paper White Semimatte is free of optical brighteners and ideally suited for proofing a wide variety of color critical commercial offset printing applications most commonly used in high-end sheet-fed printed products such as brochures, collateral, book covers and posters. Coated with exacting standards, Proofing Paper White Semimatte is specifically optimized for proofing applications using Epson UltraChrome K3 ink and displays outstanding short term stability. Its weight, base tint, and wide color gamut makes this the perfect choice for commercial proofing applications. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantee EPSON quality.
Description
Designed with 10 mil naturally bright white base, Epson Proofing Paper White Semimatte is free of optical brighteners and ideally suited for proofing a wide variety of color critical commercial offset printing applications most commonly used in high-end sheet-fed printed products such as brochures, collateral, book covers and posters. Coated with exacting standards, Proofing Paper White Semimatte is specifically optimized for proofing applications using Epson UltraChrome K3 ink and displays outstanding short term stability. Its weight, base tint, and wide color gamut makes this the perfect choice for commercial proofing applications. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantee EPSON quality.

Suppliers

Company
Product
Description
Supplier Links
Proofing Paper White Semi-Matte- 44in x 100ft - S042006 - LexJet Corporation
Sarasota, FL, USA
Proofing Paper White Semi-Matte- 44in x 100ft
S042006
Proofing Paper White Semi-Matte- 44in x 100ft S042006
Designed with 10 mil naturally bright white base, Epson Proofing Paper White Semimatte is free of optical brighteners and ideally suited for proofing a wide variety of color critical commercial offset printing applications most commonly used in high-end sheet-fed printed products such as brochures, collateral, book covers and posters. Coated with exacting standards, Proofing Paper White Semimatte is specifically optimized for proofing applications using Epson UltraChrome K3 ink and displays outstanding short term stability. Its weight, base tint, and wide color gamut makes this the perfect choice for commercial proofing applications. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantee EPSON quality.

Designed with 10 mil naturally bright white base, Epson Proofing Paper White Semimatte is free of optical brighteners and ideally suited for proofing a wide variety of color critical commercial offset printing applications most commonly used in high-end sheet-fed printed products such as brochures, collateral, book covers and posters. Coated with exacting standards, Proofing Paper White Semimatte is specifically optimized for proofing applications using Epson UltraChrome K3 ink and displays outstanding short term stability. Its weight, base tint, and wide color gamut makes this the perfect choice for commercial proofing applications.

Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantee EPSON quality.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042006
Product Name Proofing Paper White Semi-Matte- 44in x 100ft
Basis Weight 255 gsm (7.52 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9003 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 87 gsm (2.57 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details