LexJet Corporation Somerset Velvet- 36in x 44in SP91201

Description
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.
Description
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Suppliers

Company
Product
Description
Supplier Links
Somerset Velvet- 36in x 44in - SP91201 - LexJet Corporation
Sarasota, FL, USA
Somerset Velvet- 36in x 44in
SP91201
Somerset Velvet- 36in x 44in SP91201
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SP91201
Product Name Somerset Velvet- 36in x 44in
Basis Weight 505 gsm (14.9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Synthetic Liquid Filtration Media - LyPore® MB - 9031 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 70 gsm (2.06 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details