LexJet Corporation Hot Press Natural- 17in x 50ft S042323

Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.
Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Suppliers

Company
Product
Description
Supplier Links
Hot Press Natural- 17in x 50ft - S042323 - LexJet Corporation
Sarasota, FL, USA
Hot Press Natural- 17in x 50ft
S042323
Hot Press Natural- 17in x 50ft S042323
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042323
Product Name Hot Press Natural- 17in x 50ft
Basis Weight 330 gsm (9.73 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9104 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details