LexJet Corporation Sunset Fibre Elite 285g- 36in x 48in SFE364850

Description
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.
Description
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Elite 285g- 36in x 48in - SFE364850 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Elite 285g- 36in x 48in
SFE364850
Sunset Fibre Elite 285g- 36in x 48in SFE364850
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books.

LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.

LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFE364850
Product Name Sunset Fibre Elite 285g- 36in x 48in
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9101-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details