LexJet Corporation Enhanced Matte Paper- 36in x 100ft S041596

Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.
Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Suppliers

Company
Product
Description
Supplier Links
Enhanced Matte Paper- 36in x 100ft - S041596 - LexJet Corporation
Sarasota, FL, USA
Enhanced Matte Paper- 36in x 100ft
S041596
Enhanced Matte Paper- 36in x 100ft S041596
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041596
Product Name Enhanced Matte Paper- 36in x 100ft
Basis Weight 192 gsm (5.66 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details