LexJet Corporation PSA Fabric - Solvent 54in x 20ft PT5420S

Description
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:
Description
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:

Suppliers

Company
Product
Description
Supplier Links
PSA Fabric - Solvent 54in x 20ft - PT5420S - LexJet Corporation
Sarasota, FL, USA
PSA Fabric - Solvent 54in x 20ft
PT5420S
PSA Fabric - Solvent 54in x 20ft PT5420S
  Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers. View the video below to see Photo Tex in action:

 

Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with low-solvent, solvent and UV curable printers.

View the video below to see Photo Tex in action:

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PT5420S
Product Name PSA Fabric - Solvent 54in x 20ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9006 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 88 gsm (2.6 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details