LexJet Corporation PSA Fabric - Aqueous 11in x 17in PT1117

Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:
Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Suppliers

Company
Product
Description
Supplier Links
PSA Fabric - Aqueous 11in x 17in - PT1117 - LexJet Corporation
Sarasota, FL, USA
PSA Fabric - Aqueous 11in x 17in
PT1117
PSA Fabric - Aqueous 11in x 17in PT1117
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.

 View the video below to see Photo Tex in action:

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PT1117
Product Name PSA Fabric - Aqueous 11in x 17in
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Synthetic Liquid Filtration Media - LyPore® MB - 9031 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 70 gsm (2.06 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details