LexJet Corporation Professional Satin Photo Paper- 24in x 50ft Q8759A

Description
HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that does justice to your creative vision and a satin finish that lends depth to photographic images. It has a consistent gloss uniformity and produces long-lasting photos when used with HP pigment inks.
Description
HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that does justice to your creative vision and a satin finish that lends depth to photographic images. It has a consistent gloss uniformity and produces long-lasting photos when used with HP pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Professional Satin Photo Paper- 24in x 50ft - Q8759A - LexJet Corporation
Sarasota, FL, USA
Professional Satin Photo Paper- 24in x 50ft
Q8759A
Professional Satin Photo Paper- 24in x 50ft Q8759A
HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that does justice to your creative vision and a satin finish that lends depth to photographic images. It has a consistent gloss uniformity and produces long-lasting photos when used with HP pigment inks.

HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that does justice to your creative vision and a satin finish that lends depth to photographic images. It has a consistent gloss uniformity and produces long-lasting photos when used with HP pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8759A
Product Name Professional Satin Photo Paper- 24in x 50ft
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
18
Specs
Paper and Paperboard Newsprint
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details